Pulse Electronics Corporation Fixed Inductors BWCM000604046N8J00

Description
6.8nH Unshielded Wirewound Inductor 460mA 180mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
6.8nH Unshielded Wirewound Inductor 460mA 180mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM000604046N8J00TR-ND - DigiKey
Thief River Falls, MN, United States
6.8nH Unshielded Wirewound Inductor 460mA 180mOhm Max 0201 (0603 Metric)

6.8nH Unshielded Wirewound Inductor 460mA 180mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BWCM000604046N8J00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8NH 460MA 180 MOHM

FIXED IND 6.8NH 460MA 180 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BWCM000604046N8J00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 6.8NH 460MA 180 MOHM

FIXED IND 6.8NH 460MA 180 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM000604046N8J00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Filters - Common Mode Chokes - 1056013-DS1-20-0001 - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application RF Choke
DCR 0.7000 ohms
View Details
2 suppliers