Pulse Electronics Corporation Fixed Inductors BWCM000604043N7C00

Description
3.7nH Unshielded Wirewound Inductor 340mA 230mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.7nH Unshielded Wirewound Inductor 340mA 230mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM000604043N7C00TR-ND - DigiKey
Thief River Falls, MN, United States
3.7nH Unshielded Wirewound Inductor 340mA 230mOhm Max 0201 (0603 Metric)

3.7nH Unshielded Wirewound Inductor 340mA 230mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM000604043N7C00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.2300 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2126001 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 330 microH
Q Factor 20
View Details
High Frequency & RF Inductors - 1-1624112-4 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0020 microH
View Details
2 suppliers