Pulse Electronics Corporation Fixed Inductors BWCM000604042N0C00

Description
2nH Unshielded Wirewound Inductor 490mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Wirewound Inductor 490mA 100mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM000604042N0C00TR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Wirewound Inductor 490mA 100mOhm Max 0201 (0603 Metric)

2nH Unshielded Wirewound Inductor 490mA 100mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM000604042N0C00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-8N3 0302CS-8N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 1712-36273225201R5KCT-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Fixed Inductors - KL32TTE015K - 967497-KL32TTE015K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard; Wirewound
Core Material Ferrite
View Details