Pulse Electronics Corporation Fixed Inductors BWCM000604041N1C00

Description
1.1nH Unshielded Wirewound Inductor 660mA 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.1nH Unshielded Wirewound Inductor 660mA 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM000604041N1C00TR-ND - DigiKey
Thief River Falls, MN, United States
1.1nH Unshielded Wirewound Inductor 660mA 60mOhm Max 0201 (0603 Metric)

1.1nH Unshielded Wirewound Inductor 660mA 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM000604041N1C00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
DCR 0.0600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-7N5 0402CS-7N5XJRW , 0402CS-7N5XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Power Inductors - ECS-MPI4040R1-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers