Pulse Electronics Corporation Fixed Inductors BWCM0006040412NJ00

Description
12.5nH Unshielded Wirewound Inductor 280mA 540mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
12.5nH Unshielded Wirewound Inductor 280mA 540mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BWCM0006040412NJ00TR-ND - DigiKey
Thief River Falls, MN, United States
12.5nH Unshielded Wirewound Inductor 280mA 540mOhm Max 0201 (0603 Metric)

12.5nH Unshielded Wirewound Inductor 280mA 540mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BWCM0006040412NJ00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2124JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Surface Mount Inductors - 2567563 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 1.00E-3 microH
DCR 0.0700 ohms
View Details