11nH Unshielded Wirewound Inductor 260mA 470mOhm Max 0201 (0603 Metric)
FIXED IND 11NH 260MA 470 MOHM
FIXED IND 11NH 260MA 470 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BWCM0006040411NJ00TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ceramic; Drum Core, Wirewound |
| Configuration | Fixed |
| Inductance Tolerance | 5 (+/- %) |