Pulse Electronics Corporation RF Antennas BTPA0061204G0C4A02

Description
ANTENNA FPC 698-2700MHZ
Request a Quote Datasheet
Description
ANTENNA FPC 698-2700MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 553-BTPA0061204G0C4A02-ND - DigiKey
Thief River Falls, MN, United States
ANTENNA FPC 698-2700MHZ

ANTENNA FPC 698-2700MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Antennas
Product Number 553-BTPA0061204G0C4A02-ND
Product Name RF Antennas
Applications Cellular or PCS Terminal; Modem or Wireless Network; 4G, LTE
Primary Frequency Range 829.0 to 2500.0 MHz
Gain 4.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2115-FR05-S1-R-0-105TR-ND - DigiKey
Specs
Applications ISM, Zigbee™
Primary Frequency Range 868.0 to 915.0 MHz
Gain 1.7 to 2.3 dB
View Details
3 suppliers
Multi-Band Antennas - 2024080 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 5925.0 MHz
View Details
mmWave OTA Antenna Test System for Far Field up to 158cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
24
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details