Pulse Electronics Corporation Fixed Inductors BSPQ000603049N1H00

Description
FIXED IND 9.1NH 300MA 400 MOHM
Request a Quote Datasheet
Description
FIXED IND 9.1NH 300MA 400 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSPQ000603049N1H00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 9.1NH 300MA 400 MOHM

FIXED IND 9.1NH 300MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSPQ000603049N1H00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 9.1NH 300MA 400 MOHM

FIXED IND 9.1NH 300MA 400 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSPQ000603049N1H00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 9.1NH 300MA 400 MOHM

FIXED IND 9.1NH 300MA 400 MOHM

Buy Now Datasheet
Rf Inductor, Unshld, 9.1Nh, 0.3A, 0201 Rohs Compliant Pulse Electronics - 61AK3773 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshld, 9.1Nh, 0.3A, 0201 Rohs Compliant Pulse Electronics
61AK3773
Rf Inductor, Unshld, 9.1Nh, 0.3A, 0201 Rohs Compliant Pulse Electronics 61AK3773
RF INDUCTOR, UNSHLD, 9.1NH, 0.3A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHLD, 9.1NH, 0.3A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSPQ000603049N1H00DKR-ND 61AK3773
Product Name Fixed Inductors Rf Inductor, Unshld, 9.1Nh, 0.3A, 0201 Rohs Compliant Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thick Film
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

016008C (0402) Ceramic Chip Inductors - 016008C-13N 016008C-13NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers
Linear Choke, high design - DLH - SCHURTER Inc
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Inductance Range 20 to 5500 microH
View Details