FIXED IND 6.2NH 400MA 250 MOHM
FIXED IND 6.2NH 400MA 250 MOHM
FIXED IND 6.2NH 400MA 250 MOHM
RF INDUCTOR, UNSHLD, 6.2NH, 0.4A, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-BSPQ000603046N2H00TR-ND | 61AK3771 |
| Product Name | Fixed Inductors | Rf Inductor, Unshld, 6.2Nh, 0.4A, 0201 Rohs Compliant Pulse Electronics |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ceramic; Thick Film | |
| Configuration | Fixed | |
| Inductance Tolerance | 3 (+/- %) |