Pulse Electronics Corporation Fixed Inductors BSPQ000603045N1H00

Description
FIXED IND 5.1NH 400MA 250 MOHM
Request a Quote Datasheet
Description
FIXED IND 5.1NH 400MA 250 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSPQ000603045N1H00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.1NH 400MA 250 MOHM

FIXED IND 5.1NH 400MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSPQ000603045N1H00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.1NH 400MA 250 MOHM

FIXED IND 5.1NH 400MA 250 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSPQ000603045N1H00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 5.1NH 400MA 250 MOHM

FIXED IND 5.1NH 400MA 250 MOHM

Buy Now Datasheet
Rf Inductor, Unshld, 5.1Nh, 0.4A, 0201 Rohs Compliant Pulse Electronics - 61AK3770 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshld, 5.1Nh, 0.4A, 0201 Rohs Compliant Pulse Electronics
61AK3770
Rf Inductor, Unshld, 5.1Nh, 0.4A, 0201 Rohs Compliant Pulse Electronics 61AK3770
RF INDUCTOR, UNSHLD, 5.1NH, 0.4A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHLD, 5.1NH, 0.4A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSPQ000603045N1H00TR-ND 61AK3770
Product Name Fixed Inductors Rf Inductor, Unshld, 5.1Nh, 0.4A, 0201 Rohs Compliant Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thick Film
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J682JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2469843P - RS Components, Ltd.
Specs
Inductance Range 6.8 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details