Pulse Electronics Corporation Fixed Inductors BSPQ000603043N6B00

Description
FIXED IND 3.6NH 500MA 170 MOHM
Request a Quote Datasheet
Description
FIXED IND 3.6NH 500MA 170 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSPQ000603043N6B00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.6NH 500MA 170 MOHM

FIXED IND 3.6NH 500MA 170 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSPQ000603043N6B00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.6NH 500MA 170 MOHM

FIXED IND 3.6NH 500MA 170 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSPQ000603043N6B00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.6NH 500MA 170 MOHM

FIXED IND 3.6NH 500MA 170 MOHM

Buy Now Datasheet
Rf Inductor, Unshld, 3.6Nh, 0.5A, 0201 Rohs Compliant Pulse Electronics - 61AK3768 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshld, 3.6Nh, 0.5A, 0201 Rohs Compliant Pulse Electronics
61AK3768
Rf Inductor, Unshld, 3.6Nh, 0.5A, 0201 Rohs Compliant Pulse Electronics 61AK3768
RF INDUCTOR, UNSHLD, 3.6NH, 0.5A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHLD, 3.6NH, 0.5A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSPQ000603043N6B00TR-ND 61AK3768
Product Name Fixed Inductors Rf Inductor, Unshld, 3.6Nh, 0.5A, 0201 Rohs Compliant Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thick Film
Configuration Fixed
DCR 0.1700 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole 200uH 1A 600V Inductor and Choke - 839-DS1-175-0003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 200 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-30101 - Triad Magnetics
Specs
Technology Standard
Inductance Range 100 microH
DCR 0.3000 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R5-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers