Pulse Electronics Corporation Fixed Inductors BSPQ000603043N0B00

Description
FIXED IND 3NH 600MA 120 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 3NH 600MA 120 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSPQ000603043N0B00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3NH 600MA 120 MOHM SMD

FIXED IND 3NH 600MA 120 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSPQ000603043N0B00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3NH 600MA 120 MOHM SMD

FIXED IND 3NH 600MA 120 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSPQ000603043N0B00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3NH 600MA 120 MOHM SMD

FIXED IND 3NH 600MA 120 MOHM SMD

Buy Now Datasheet
Rf Inductor, Unshld, 3Nh, 0.6A, 0201 Rohs Compliant Pulse Electronics - 61AK3767 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshld, 3Nh, 0.6A, 0201 Rohs Compliant Pulse Electronics
61AK3767
Rf Inductor, Unshld, 3Nh, 0.6A, 0201 Rohs Compliant Pulse Electronics 61AK3767
RF INDUCTOR, UNSHLD, 3NH, 0.6A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHLD, 3NH, 0.6A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSPQ000603043N0B00CT-ND 61AK3767
Product Name Fixed Inductors Rf Inductor, Unshld, 3Nh, 0.6A, 0201 Rohs Compliant Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thick Film
Configuration Fixed
DCR 0.1200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2155JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 2126028 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 6.8 microH
Q Factor 15
View Details
Common Mode Chokes - DS1-40-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details