Pulse Electronics Corporation Fixed Inductors BSPQ000603041N6B00

Description
FIXED IND 1.6NH 1A 50 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1.6NH 1A 50 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSPQ000603041N6B00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.6NH 1A 50 MOHM SMD

FIXED IND 1.6NH 1A 50 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSPQ000603041N6B00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.6NH 1A 50 MOHM SMD

FIXED IND 1.6NH 1A 50 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSPQ000603041N6B00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.6NH 1A 50 MOHM SMD

FIXED IND 1.6NH 1A 50 MOHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSPQ000603041N6B00CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thick Film
Configuration Fixed
DCR 0.0500 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Surface Mount Inductors - 2567595 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0150 microH
DCR 0.8500 ohms
View Details
Chokes - 2-1624116-6 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2000 ohms
Impedance 40 ohms
View Details