Pulse Electronics Corporation Fixed Inductors BSPQ000603041N0B00

Description
FIXED IND 1NH 1.1A 40 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 1NH 1.1A 40 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSPQ000603041N0B00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1NH 1.1A 40 MOHM SMD

FIXED IND 1NH 1.1A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSPQ000603041N0B00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1NH 1.1A 40 MOHM SMD

FIXED IND 1NH 1.1A 40 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSPQ000603041N0B00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1NH 1.1A 40 MOHM SMD

FIXED IND 1NH 1.1A 40 MOHM SMD

Buy Now Datasheet
Rf Inductor, Unshld, 1Nh, 1.1A, 0201 Rohs Compliant Pulse Electronics - 61AK3759 - Newark, An Avnet Company
Chicago, IL, United States
Rf Inductor, Unshld, 1Nh, 1.1A, 0201 Rohs Compliant Pulse Electronics
61AK3759
Rf Inductor, Unshld, 1Nh, 1.1A, 0201 Rohs Compliant Pulse Electronics 61AK3759
RF INDUCTOR, UNSHLD, 1NH, 1.1A, 0201 ROHS COMPLIANT: YES

RF INDUCTOR, UNSHLD, 1NH, 1.1A, 0201 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSPQ000603041N0B00CT-ND 61AK3759
Product Name Fixed Inductors Rf Inductor, Unshld, 1Nh, 1.1A, 0201 Rohs Compliant Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Thick Film
Configuration Fixed
DCR 0.0400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details