FIXED IND 0.6NH 1.1A 40 MOHM SMD
FIXED IND 0.6NH 1.1A 40 MOHM SMD
FIXED IND 0.6NH 1.1A 40 MOHM SMD
RF INDUCTOR, UNSHLD, 0.6NH, 1.1A, 0201 ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-BSPQ000603040N6B00CT-ND | 61AK3758 |
| Product Name | Fixed Inductors | Rf Inductor, Unshld, 0.6Nh, 1.1A, 0201 Rohs Compliant Pulse Electronics |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Core Material | Ceramic; Thick Film | |
| Configuration | Fixed | |
| DCR | 0.0400 ohms |