FIXED IND 1.3NH 700MA 80 MOHM
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 553-BSPQ000402031N3B00TR-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Core Material | Ceramic; Thin Film |
| Configuration | Fixed |
| DCR | 0.0800 ohms |