Pulse Electronics Corporation Fixed Inductors BSCY002012094R7TCP

Description
4.7µH Unshielded Multilayer Inductor 900mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Multilayer Inductor 900mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCY002012094R7TCPTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Multilayer Inductor 900mA 300mOhm Max 0805 (2012 Metric)

4.7µH Unshielded Multilayer Inductor 900mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCY002012094R7TCPTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

35uH 3A Inductor and Choke - 839-DS1-175-0005 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 35 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details