Pulse Electronics Corporation Fixed Inductors BSCY001608084R7MCP

Description
4.7µH Unshielded Multilayer Inductor 800mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
4.7µH Unshielded Multilayer Inductor 800mA 250mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCY001608084R7MCPTR-ND - DigiKey
Thief River Falls, MN, United States
4.7µH Unshielded Multilayer Inductor 800mA 250mOhm Max 0603 (1608 Metric)

4.7µH Unshielded Multilayer Inductor 800mA 250mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCY001608084R7MCPTR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1676949-1 - TE Connectivity
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details