Pulse Electronics Corporation Fixed Inductors BSCQ000603039N1H00

Description
9.1nH Unshielded Multilayer Inductor 270mA 650mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
9.1nH Unshielded Multilayer Inductor 270mA 650mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603039N1H00TR-ND - DigiKey
Thief River Falls, MN, United States
9.1nH Unshielded Multilayer Inductor 270mA 650mOhm Max 0201 (0603 Metric)

9.1nH Unshielded Multilayer Inductor 270mA 650mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603039N1H00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 9.1NH 270MA 650 MOHM

FIXED IND 9.1NH 270MA 650 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603039N1H00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 9.1NH 270MA 650 MOHM

FIXED IND 9.1NH 270MA 650 MOHM

Buy Now Datasheet
Multilayer Inductor, 9.1Nh, 0.27A, 0201; Inductance Pulse Electronics - 62AK3602 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 9.1Nh, 0.27A, 0201; Inductance Pulse Electronics
62AK3602
Multilayer Inductor, 9.1Nh, 0.27A, 0201; Inductance Pulse Electronics 62AK3602
MULTILAYER INDUCTOR, 9.1NH, 0.27A, 0201; Inductance:9.1nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:4GHz; DC Current Rating:270mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

MULTILAYER INDUCTOR, 9.1NH, 0.27A, 0201; Inductance:9.1nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:4GHz; DC Current Rating:270mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 9.1Nh, 0.27A, 0201; Inductance Pulse Electronics - 53AK4266 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 9.1Nh, 0.27A, 0201; Inductance Pulse Electronics
53AK4266
Multilayer Inductor, 9.1Nh, 0.27A, 0201; Inductance Pulse Electronics 53AK4266
MULTILAYER INDUCTOR, 9.1NH, 0.27A, 0201; Inductance:9.1nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:4GHz; DC Current Rating:270mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

MULTILAYER INDUCTOR, 9.1NH, 0.27A, 0201; Inductance:9.1nH; DC Resistance Max:0.65ohm; Self Resonant Frequency:4GHz; DC Current Rating:270mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCQ000603039N1H00TR-ND 62AK3602
Product Name Fixed Inductors Multilayer Inductor, 9.1Nh, 0.27A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J473JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567699P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0180 microH
DCR 0.6000 ohms
View Details
Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details