Pulse Electronics Corporation Fixed Inductors BSCQ000603033N9B00

Description
FIXED IND 3.9NH 350MA 410 MOHM
Request a Quote Datasheet
Description
FIXED IND 3.9NH 350MA 410 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603033N9B00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9NH 350MA 410 MOHM

FIXED IND 3.9NH 350MA 410 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603033N9B00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9NH 350MA 410 MOHM

FIXED IND 3.9NH 350MA 410 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603033N9B00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.9NH 350MA 410 MOHM

FIXED IND 3.9NH 350MA 410 MOHM

Buy Now Datasheet
Multilayer Inductor, 3.9Nh, 0.35A, 0201; Inductance Pulse Electronics - 53AK4228 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 3.9Nh, 0.35A, 0201; Inductance Pulse Electronics
53AK4228
Multilayer Inductor, 3.9Nh, 0.35A, 0201; Inductance Pulse Electronics 53AK4228
MULTILAYER INDUCTOR, 3.9NH, 0.35A, 0201; Inductance:3.9nH; DC Resistance Max:0.41ohm; Self Resonant Frequency:7.7GHz; DC Current Rating:350mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Width:0.3mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 3.9NH, 0.35A, 0201; Inductance:3.9nH; DC Resistance Max:0.41ohm; Self Resonant Frequency:7.7GHz; DC Current Rating:350mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Width:0.3mmRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 3.9Nh, 0.35A, 0201; Inductance Pulse Electronics - 62AK3601 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 3.9Nh, 0.35A, 0201; Inductance Pulse Electronics
62AK3601
Multilayer Inductor, 3.9Nh, 0.35A, 0201; Inductance Pulse Electronics 62AK3601
MULTILAYER INDUCTOR, 3.9NH, 0.35A, 0201; Inductance:3.9nH; DC Resistance Max:0.41ohm; Self Resonant Frequency:7.7GHz; DC Current Rating:350mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Width:0.3mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 3.9NH, 0.35A, 0201; Inductance:3.9nH; DC Resistance Max:0.41ohm; Self Resonant Frequency:7.7GHz; DC Current Rating:350mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Width:0.3mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCQ000603033N9B00TR-ND 53AK4228
Product Name Fixed Inductors Multilayer Inductor, 3.9Nh, 0.35A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-624-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers