Pulse Electronics Corporation Fixed Inductors BSCQ000603033N8B00

Description
3.8nH Unshielded Multilayer Inductor 355mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.8nH Unshielded Multilayer Inductor 355mA 400mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603033N8B00TR-ND - DigiKey
Thief River Falls, MN, United States
3.8nH Unshielded Multilayer Inductor 355mA 400mOhm Max 0201 (0603 Metric)

3.8nH Unshielded Multilayer Inductor 355mA 400mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603033N8B00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Automotive 0.0087uH 250MHz 0.48A Inductor and Choke - 71-0402CS-8N7XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0087 microH
Inductance Tolerance 2 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details