Pulse Electronics Corporation Fixed Inductors BSCQ000603033N3C00

Description
3.3nH Unshielded Multilayer Inductor 415mA 280mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 415mA 280mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603033N3C00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Multilayer Inductor 415mA 280mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 415mA 280mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603033N3C00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
0201HL (0603) High Inductance Miniature Chip Inductors - 0201HL-33N 0201HL-33NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Molded SMD Inductors - 1-1624097-0 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
2 suppliers
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers