Pulse Electronics Corporation Fixed Inductors BSCQ000603033N3B00

Description
3.3nH Unshielded Multilayer Inductor 415mA 280mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 415mA 280mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603033N3B00DKR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Multilayer Inductor 415mA 280mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 415mA 280mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603033N3B00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Multilayer Inductor 415mA 280mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 415mA 280mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603033N3B00CT-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Multilayer Inductor 415mA 280mOhm Max 0201 (0603 Metric)

3.3nH Unshielded Multilayer Inductor 415mA 280mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Multilayer Inductor, 3.3Nh, 0.415A, 0201; Inductance Pulse Electronics - 62AK3599 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 3.3Nh, 0.415A, 0201; Inductance Pulse Electronics
62AK3599
Multilayer Inductor, 3.3Nh, 0.415A, 0201; Inductance Pulse Electronics 62AK3599
MULTILAYER INDUCTOR, 3.3NH, 0.415A, 0201; Inductance:3.3nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:8.6GHz; DC Current Rating:415mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series RoHS Compliant: Yes

MULTILAYER INDUCTOR, 3.3NH, 0.415A, 0201; Inductance:3.3nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:8.6GHz; DC Current Rating:415mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series RoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 3.3Nh, 0.415A, 0201; Inductance Pulse Electronics - 53AK4192 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 3.3Nh, 0.415A, 0201; Inductance Pulse Electronics
53AK4192
Multilayer Inductor, 3.3Nh, 0.415A, 0201; Inductance Pulse Electronics 53AK4192
MULTILAYER INDUCTOR, 3.3NH, 0.415A, 0201; Inductance:3.3nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:8.6GHz; DC Current Rating:415mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series RoHS Compliant: Yes

MULTILAYER INDUCTOR, 3.3NH, 0.415A, 0201; Inductance:3.3nH; DC Resistance Max:0.28ohm; Self Resonant Frequency:8.6GHz; DC Current Rating:415mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCQ000603033N3B00DKR-ND 62AK3599
Product Name Fixed Inductors Multilayer Inductor, 3.3Nh, 0.415A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB1JGTTD221PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1712-3627575047C471KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details