Pulse Electronics Corporation Fixed Inductors BSCQ000603032N2B00

Description
2.2nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2.2nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603032N2B00CT-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603032N2B00DKR-ND - DigiKey
Thief River Falls, MN, United States
2.2nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

2.2nH Unshielded Multilayer Inductor 500mA 200mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603032N2B00TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 2.2NH 500MA 200 MOHM

FIXED IND 2.2NH 500MA 200 MOHM

Buy Now Datasheet
Multilayer Inductor, 2.2Nh, 0.5A, 0201; Inductance Pulse Electronics - 53AK4122 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 2.2Nh, 0.5A, 0201; Inductance Pulse Electronics
53AK4122
Multilayer Inductor, 2.2Nh, 0.5A, 0201; Inductance Pulse Electronics 53AK4122
MULTILAYER INDUCTOR, 2.2NH, 0.5A, 0201; Inductance:2.2nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:10GHz; DC Current Rating:500mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 2.2NH, 0.5A, 0201; Inductance:2.2nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:10GHz; DC Current Rating:500mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 2.2Nh, 0.5A, 0201; Inductance Pulse Electronics - 62AK3595 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 2.2Nh, 0.5A, 0201; Inductance Pulse Electronics
62AK3595
Multilayer Inductor, 2.2Nh, 0.5A, 0201; Inductance Pulse Electronics 62AK3595
MULTILAYER INDUCTOR, 2.2NH, 0.5A, 0201; Inductance:2.2nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:10GHz; DC Current Rating:500mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:Ceramic RoHS Compliant: Yes

MULTILAYER INDUCTOR, 2.2NH, 0.5A, 0201; Inductance:2.2nH; DC Resistance Max:0.2ohm; Self Resonant Frequency:10GHz; DC Current Rating:500mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:Ceramic RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCQ000603032N2B00CT-ND 53AK4122
Product Name Fixed Inductors Multilayer Inductor, 2.2Nh, 0.5A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2684JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Leaded Inductors - 1678360 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 100 microH
Q Factor 70
View Details
Common Mode Chokes - 486-DKFP-B22B-1N3L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details