Pulse Electronics Corporation Fixed Inductors BSCQ000603032N0C00

Description
2nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
2nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603032N0C00TR-ND - DigiKey
Thief River Falls, MN, United States
2nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)

2nH Unshielded Multilayer Inductor 600mA 150mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603032N0C00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620309 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
View Details
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details
Fixed Inductors - 486-3166-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details