Pulse Electronics Corporation Fixed Inductors BSCQ000603031N7B00

Description
1.7nH Unshielded Multilayer Inductor 680mA 110mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.7nH Unshielded Multilayer Inductor 680mA 110mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603031N7B00TR-ND - DigiKey
Thief River Falls, MN, United States
1.7nH Unshielded Multilayer Inductor 680mA 110mOhm Max 0201 (0603 Metric)

1.7nH Unshielded Multilayer Inductor 680mA 110mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603031N7B00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.7NH 680MA 110 MOHM

FIXED IND 1.7NH 680MA 110 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603031N7B00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.7NH 680MA 110 MOHM

FIXED IND 1.7NH 680MA 110 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603031N7B00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-8N7 0402CS-8N7XJRW , 0402CS-8N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-404R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 486-5694-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details