Pulse Electronics Corporation Fixed Inductors BSCQ000603031N2C00

Description
1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603031N2C00TR-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603031N2C00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J123JQL1T-1CT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details
Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Molded SMD Inductors - 1624094-6 - TE Connectivity
Specs
Operating Temperature -30 to 100 C (-22 to 212 F)
Application Power Choke
Inductance Range 1 microH
View Details
2 suppliers
Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details