Pulse Electronics Corporation Fixed Inductors BSCQ000603031N2B00

Description
1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603031N2B00TR-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603031N2B00CT-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603031N2B00DKR-ND - DigiKey
Thief River Falls, MN, United States
1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

1.2nH Unshielded Multilayer Inductor 800mA 80mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Multilayer Inductor, 1.2Nh, 0.8A, 0201; Inductance Pulse Electronics - 53AK4046 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1.2Nh, 0.8A, 0201; Inductance Pulse Electronics
53AK4046
Multilayer Inductor, 1.2Nh, 0.8A, 0201; Inductance Pulse Electronics 53AK4046
MULTILAYER INDUCTOR, 1.2NH, 0.8A, 0201; Inductance:1.2nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:10GHz; DC Current Rating:800mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

MULTILAYER INDUCTOR, 1.2NH, 0.8A, 0201; Inductance:1.2nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:10GHz; DC Current Rating:800mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 1.2Nh, 0.8A, 0201; Inductance Pulse Electronics - 62AK3590 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 1.2Nh, 0.8A, 0201; Inductance Pulse Electronics
62AK3590
Multilayer Inductor, 1.2Nh, 0.8A, 0201; Inductance Pulse Electronics 62AK3590
MULTILAYER INDUCTOR, 1.2NH, 0.8A, 0201; Inductance:1.2nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:10GHz; DC Current Rating:800mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

MULTILAYER INDUCTOR, 1.2NH, 0.8A, 0201; Inductance:1.2nH; DC Resistance Max:0.08ohm; Self Resonant Frequency:10GHz; DC Current Rating:800mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCQ000603031N2B00TR-ND 53AK4046
Product Name Fixed Inductors Multilayer Inductor, 1.2Nh, 0.8A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5685-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40151 - Triad Magnetics
Specs
Technology Standard
Inductance Range 150 microH
DCR 0.2200 ohms
View Details
2 suppliers