Pulse Electronics Corporation Fixed Inductors BSCQ0006030318NH00

Description
18nH Unshielded Multilayer Inductor 205mA 1.05Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
18nH Unshielded Multilayer Inductor 205mA 1.05Ohm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ0006030318NH00CT-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Multilayer Inductor 205mA 1.05Ohm Max 0201 (0603 Metric)

18nH Unshielded Multilayer Inductor 205mA 1.05Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ0006030318NH00TR-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Multilayer Inductor 205mA 1.05Ohm Max 0201 (0603 Metric)

18nH Unshielded Multilayer Inductor 205mA 1.05Ohm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ0006030318NH00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 205MA 1.05 OHM

FIXED IND 18NH 205MA 1.05 OHM

Buy Now Datasheet
Multilayer Inductor, 18Nh, 0.205A, 0201; Inductance Pulse Electronics - 53AK4106 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 18Nh, 0.205A, 0201; Inductance Pulse Electronics
53AK4106
Multilayer Inductor, 18Nh, 0.205A, 0201; Inductance Pulse Electronics 53AK4106
MULTILAYER INDUCTOR, 18NH, 0.205A, 0201; Inductance:18nH; DC Resistance Max:1.05ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:205mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 18NH, 0.205A, 0201; Inductance:18nH; DC Resistance Max:1.05ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:205mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site Datasheet
Multilayer Inductor, 18Nh, 0.205A, 0201; Inductance Pulse Electronics - 62AK3593 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 18Nh, 0.205A, 0201; Inductance Pulse Electronics
62AK3593
Multilayer Inductor, 18Nh, 0.205A, 0201; Inductance Pulse Electronics 62AK3593
MULTILAYER INDUCTOR, 18NH, 0.205A, 0201; Inductance:18nH; DC Resistance Max:1.05ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:205mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

MULTILAYER INDUCTOR, 18NH, 0.205A, 0201; Inductance:18nH; DC Resistance Max:1.05ohm; Self Resonant Frequency:2.3GHz; DC Current Rating:205mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Product Length:0.6mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCQ0006030318NH00CT-ND 53AK4106
Product Name Fixed Inductors Multilayer Inductor, 18Nh, 0.205A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-2273JUL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2567683P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.1500 ohms
View Details
Common Mode Chokes - 486-5681-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details