Pulse Electronics Corporation Fixed Inductors BSCQ0006030315NH00

Description
15nH Unshielded Multilayer Inductor 220mA 890mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Multilayer Inductor 220mA 890mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ0006030315NH00TR-ND - DigiKey
Thief River Falls, MN, United States
15nH Unshielded Multilayer Inductor 220mA 890mOhm Max 0201 (0603 Metric)

15nH Unshielded Multilayer Inductor 220mA 890mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ0006030315NH00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 220MA 890 MOHM

FIXED IND 15NH 220MA 890 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCQ0006030315NH00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 15NH 220MA 890 MOHM

FIXED IND 15NH 220MA 890 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ0006030315NH00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125963 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Q Factor 30
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-24N 016008C-24NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details