Pulse Electronics Corporation Fixed Inductors BSCQ000603030N8C00

Description
0.8nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.8nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603030N8C00TR-ND - DigiKey
Thief River Falls, MN, United States
0.8nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)

0.8nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603030N8C00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-JLC05E088TRVPC-ND - DigiKey
Specs
Mounting Option Through Hole
Configuration Variable
Q Factor 114
View Details
Molded SMD Inductors - 1-2176738-6 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0068 microH
View Details
Surface Mount Inductors - 1858184 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 2.2 microH
Standards and Certifications RoHS
View Details