Pulse Electronics Corporation Fixed Inductors BSCQ000603030N7C00

Description
0.7nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.7nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603030N7C00TR-ND - DigiKey
Thief River Falls, MN, United States
0.7nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)

0.7nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603030N7C00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 500uH 2A Inductor and Choke - 839-DKFS-6248-02D5 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 500 microH
Inductance Tolerance 50 (+/- %)
Standards and Certifications RoHS
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details