Pulse Electronics Corporation Fixed Inductors BSCQ000603030N7B00

Description
0.7nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.7nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603030N7B00TR-ND - DigiKey
Thief River Falls, MN, United States
0.7nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)

0.7nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603030N7B00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.7NH 900MA 60 MOHM

FIXED IND 0.7NH 900MA 60 MOHM

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603030N7B00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 0.7NH 900MA 60 MOHM

FIXED IND 0.7NH 900MA 60 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCQ000603030N7B00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5717-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 5 microH
DCR 0.0141 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-R22-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers