Pulse Electronics Corporation Fixed Inductors BSCQ000603030N6B00

Description
0.6nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet
Description
0.6nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCQ000603030N6B00DKR-ND - DigiKey
Thief River Falls, MN, United States
0.6nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603030N6B00CT-ND - DigiKey
Thief River Falls, MN, United States
0.6nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCQ000603030N6B00TR-ND - DigiKey
Thief River Falls, MN, United States
0.6nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)

0.6nH Unshielded Multilayer Inductor 900mA 60mOhm Max 0201 (0603 Metric)

Buy Now Datasheet
Multilayer Inductor, 0.6Nh, 0.9A, 0201; Inductance Pulse Electronics - 62AK3588 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.6Nh, 0.9A, 0201; Inductance Pulse Electronics
62AK3588
Multilayer Inductor, 0.6Nh, 0.9A, 0201; Inductance Pulse Electronics 62AK3588
MULTILAYER INDUCTOR, 0.6NH, 0.9A, 0201; Inductance:0.6nH; DC Resistance Max:0.06ohm; Self Resonant Frequency:10GHz; DC Current Rating:900mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

MULTILAYER INDUCTOR, 0.6NH, 0.9A, 0201; Inductance:0.6nH; DC Resistance Max:0.06ohm; Self Resonant Frequency:10GHz; DC Current Rating:900mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site
Multilayer Inductor, 0.6Nh, 0.9A, 0201; Inductance Pulse Electronics - 53AK4010 - Newark, An Avnet Company
Chicago, IL, United States
Multilayer Inductor, 0.6Nh, 0.9A, 0201; Inductance Pulse Electronics
53AK4010
Multilayer Inductor, 0.6Nh, 0.9A, 0201; Inductance Pulse Electronics 53AK4010
MULTILAYER INDUCTOR, 0.6NH, 0.9A, 0201; Inductance:0.6nH; DC Resistance Max:0.06ohm; Self Resonant Frequency:10GHz; DC Current Rating:900mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

MULTILAYER INDUCTOR, 0.6NH, 0.9A, 0201; Inductance:0.6nH; DC Resistance Max:0.06ohm; Self Resonant Frequency:10GHz; DC Current Rating:900mA; Inductor Case / Package:0201 [0603 Metric]; Product Range:BSCQ Series; Core Material:CeramicRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BSCQ000603030N6B00DKR-ND 62AK3588
Product Name Fixed Inductors Multilayer Inductor, 0.6Nh, 0.9A, 0201; Inductance Pulse Electronics
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1620138 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1600 microH
Lead Style Radial; Radial
View Details
Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers