Pulse Electronics Corporation Fixed Inductors BSCL00321611R15M00

Description
150nH Unshielded Multilayer Inductor 250mA 300mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Multilayer Inductor 250mA 300mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCL00321611R15M00TR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Multilayer Inductor 250mA 300mOhm Max 1206 (3216 Metric)

150nH Unshielded Multilayer Inductor 250mA 300mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCL00321611R15M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

E - Core Common Mode Inductor - CME2425-6 - Triad Magnetics
Specs
Technology Standard
Inductance Range 16000 to ? microH
DCR 0.5000 ohms
View Details
2 suppliers
Specs
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details