Pulse Electronics Corporation Fixed Inductors BSCL003216112R7L00

Description
2.7µH Unshielded Multilayer Inductor 60mA 600mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
2.7µH Unshielded Multilayer Inductor 60mA 600mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCL003216112R7L00TR-ND - DigiKey
Thief River Falls, MN, United States
2.7µH Unshielded Multilayer Inductor 60mA 600mOhm Max 1206 (3216 Metric)

2.7µH Unshielded Multilayer Inductor 60mA 600mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCL003216112R7L00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-3N5 0302CS-3N5XJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Rod Core Inductor - RC-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 915 microH
DCR 1 ohms
View Details
3 suppliers