Pulse Electronics Corporation Fixed Inductors BSCL00321611220L00

Description
22µH Unshielded Multilayer Inductor 5mA 900mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
22µH Unshielded Multilayer Inductor 5mA 900mOhm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCL00321611220L00TR-ND - DigiKey
Thief River Falls, MN, United States
22µH Unshielded Multilayer Inductor 5mA 900mOhm Max 1206 (3216 Metric)

22µH Unshielded Multilayer Inductor 5mA 900mOhm Max 1206 (3216 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCL00321611220L00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 2176075-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 1.00E-4 microH
Inductance Tolerance 2 (+/- %)
View Details
3 suppliers
Surface Mount Inductors - 2567607P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0100 microH
DCR 0.5000 ohms
View Details
Common Mode Chokes - DSO1-48-0002-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details