Pulse Electronics Corporation Fixed Inductors BSCL00321611100K00

Description
10µH Unshielded Multilayer Inductor 25mA 1Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet
Description
10µH Unshielded Multilayer Inductor 25mA 1Ohm Max 1206 (3216 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCL00321611100K00TR-ND - DigiKey
Thief River Falls, MN, United States
10µH Unshielded Multilayer Inductor 25mA 1Ohm Max 1206 (3216 Metric)

10µH Unshielded Multilayer Inductor 25mA 1Ohm Max 1206 (3216 Metric)

Buy Now Datasheet
Fixed Inductors - 553-BSCL00321611100K00DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 25MA 1 OHM SMD

FIXED IND 10UH 25MA 1 OHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BSCL00321611100K00CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 10UH 25MA 1 OHM SMD

FIXED IND 10UH 25MA 1 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCL00321611100K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

1mH 5A 440V Inductor and Choke - 839-DLFL-0125-0501 - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 1000 microH
Lead Style Radial; Radial
View Details
2 suppliers
Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Power Inductors - ECS-MPI2520R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers