Pulse Electronics Corporation Fixed Inductors BSCL00201209R18M00

Description
180nH Unshielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCL00201209R18M00TR-ND - DigiKey
Thief River Falls, MN, United States
180nH Unshielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

180nH Unshielded Multilayer Inductor 250mA 400mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCL00201209R18M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3105-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Automotive 0.0027uH 250MHz 0.64A Inductor and Choke - 71-0402CS-2N7XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0027 microH
Inductance Tolerance 5 (+/- %)
View Details