Pulse Electronics Corporation Fixed Inductors BSCL00201209R12M00

Description
120nH Unshielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCL00201209R12M00TR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

120nH Unshielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCL00201209R12M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

1mH 50A Inductor and Choke - 839-DKIP-0333-5001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX98-20471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 2.5 ohms
View Details
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers