Pulse Electronics Corporation Fixed Inductors BSCL00201209R10K00

Description
100nH Unshielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet
Description
100nH Unshielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCL00201209R10K00TR-ND - DigiKey
Thief River Falls, MN, United States
100nH Unshielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

100nH Unshielded Multilayer Inductor 250mA 300mOhm Max 0805 (2012 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCL00201209R10K00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-2N3 0402DC-2N3XJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-308R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0300 ohms
View Details
2 suppliers