Pulse Electronics Corporation Fixed Inductors BSCL00160808R33L00

Description
330nH Unshielded Multilayer Inductor 35mA 850mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Multilayer Inductor 35mA 850mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCL00160808R33L00TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Multilayer Inductor 35mA 850mOhm Max 0603 (1608 Metric)

330nH Unshielded Multilayer Inductor 35mA 850mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCL00160808R33L00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N3 0201DS-1N3XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Leaded Inductors - 1620158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 100000 microH
View Details