Pulse Electronics Corporation Fixed Inductors BSCL00160808R22M00

Description
220nH Unshielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
220nH Unshielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCL00160808R22M00TR-ND - DigiKey
Thief River Falls, MN, United States
220nH Unshielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)

220nH Unshielded Multilayer Inductor 50mA 800mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCL00160808R22M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
0.25uH 1.23KOhm 7.9MHz Inductor and Choke - 71-0402AF-251XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.2500 microH
Inductance Tolerance 5 (+/- %)
View Details
Surface Mount Inductors - 2567637P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0270 microH
DCR 0.7000 ohms
View Details