Pulse Electronics Corporation Fixed Inductors BSCL00160808R18M00

Description
180nH Unshielded Multilayer Inductor 50mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
180nH Unshielded Multilayer Inductor 50mA 600mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCL00160808R18M00TR-ND - DigiKey
Thief River Falls, MN, United States
180nH Unshielded Multilayer Inductor 50mA 600mOhm Max 0603 (1608 Metric)

180nH Unshielded Multilayer Inductor 50mA 600mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCL00160808R18M00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5766-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
High Current Rod Core Inductor - FIRCH-2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 3.05 microH
DCR 0.0073 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers