Pulse Electronics Corporation Fixed Inductors BSCL0016080810NM00

Description
10nH Unshielded Multilayer Inductor 50mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Multilayer Inductor 50mA 200mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCL0016080810NM00TR-ND - DigiKey
Thief River Falls, MN, United States
10nH Unshielded Multilayer Inductor 50mA 200mOhm Max 0603 (1608 Metric)

10nH Unshielded Multilayer Inductor 50mA 200mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCL0016080810NM00TR-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 1.04A Inductor and Choke - 71-0402CS-1N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0018 microH
Inductance Tolerance 5 (+/- %)
View Details
Common Mode Chokes - CME2425-9-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-DKFP-H22H-0218-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details