Pulse Electronics Corporation Fixed Inductors BSCH00160808R33J00

Description
330nH Unshielded Multilayer Inductor 100mA 2.8Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Multilayer Inductor 100mA 2.8Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH00160808R33J00TR-ND - DigiKey
Thief River Falls, MN, United States
330nH Unshielded Multilayer Inductor 100mA 2.8Ohm Max 0603 (1608 Metric)

330nH Unshielded Multilayer Inductor 100mA 2.8Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH00160808R33J00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Adjustable Inductors - 1956-JLC02E030TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 90
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKIH-3237-10D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details