Pulse Electronics Corporation Fixed Inductors BSCH0016080882NK00

Description
82nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH0016080882NK00TR-ND - DigiKey
Thief River Falls, MN, United States
82nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)

82nH Unshielded Multilayer Inductor 300mA 1Ohm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH0016080882NK00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-9N4 0201DS-9N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
Common Mode Chokes - DSO1-30-0003-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers