Pulse Electronics Corporation Fixed Inductors BSCH001608086N2K00

Description
6.2nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001608086N2K00TR-ND - DigiKey
Thief River Falls, MN, United States
6.2nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0603 (1608 Metric)

6.2nH Unshielded Multilayer Inductor 600mA 220mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH001608086N2K00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2273JUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2469839 - RS Components, Ltd.
Specs
Inductance Range 0.0270 microH
Rated DC Current 360 milliamps
Standards and Certifications RoHS
View Details
Specs
Application RF Choke
View Details