Pulse Electronics Corporation Fixed Inductors BSCH001608083N3K00

Description
3.3nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH001608083N3K00TR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0603 (1608 Metric)

3.3nH Unshielded Multilayer Inductor 600mA 120mOhm Max 0603 (1608 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH001608083N3K00TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
0201HT (0603) Low Profile Chip Inductor - 0201HT-5N1 0201HT-5N1XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
High Frequency & RF Inductors - 1-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0013 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP2BFTTE800PTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.0300 ohms
Rated DC Current 3000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers