Pulse Electronics Corporation Fixed Inductors BSCH00100505R27KCS

Description
270nH Unshielded Multilayer Inductor 100mA 4.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
270nH Unshielded Multilayer Inductor 100mA 4.8Ohm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-BSCH00100505R27KCSTR-ND - DigiKey
Thief River Falls, MN, United States
270nH Unshielded Multilayer Inductor 100mA 4.8Ohm Max 0402 (1005 Metric)

270nH Unshielded Multilayer Inductor 100mA 4.8Ohm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 553-BSCH00100505R27KCSTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-30N 0402DC-30NXJRW , 0402DC-30NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details